No distributors results available
View Full Pricing & Stock ComparisonColor | Brown |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 25 |
Number of Positions | 25 |
Number of Sections | 1 |
Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Tab Width | .118in, 3mm |
Length | 3.5in, 88.9mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 17.7mm, .697in |
Width | 1.047in, 26.6mm |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 826140-4?
Additional datasheets, footprints and schematics for 826140-4 are listed on our Part Details page. You can also find images and similar parts to 826140-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826140-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826140-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826140-4 fall under?
The 826140-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 826140-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826140-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826140-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826140-4 have stock available?
There is no stock from authorised distributors for 826140-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826140-4 often in real-time on the comparison pages.
What if I can't find stock of 826140-4?
You can fill out our help required form which you can use to request a quote for 826140-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.