Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Positions | 35 |
Number of Rows | 2 |
Mating Tab Width | .118in, 3mm |
Height | 1.142in, 29mm |
Width | 1.535in, 39mm |
Length | 5.886in, 149.5mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 5mm, .197in |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Yes |
Conn Housing RCP 35 POS 5mm Crimp RA Cable Mount Bag | Avnet America |
826000-5 Rohs Compliant: Yes |Amp Te Connectivity 826000-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 826000-5?
Additional datasheets, footprints and schematics for 826000-5 are listed on our Part Details page. You can also find images and similar parts to 826000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826000-5 fall under?
The 826000-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 826000-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826000-5 have stock available?
Authorised distributors including Avnet America, Newark Electronics and Power and Signal Group have stock available or on a lead time for 826000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826000-5 often in real-time on the comparison pages.
What if I can't find stock of 826000-5?
You can fill out our help required form which you can use to request a quote for 826000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.