Wire Gauge | 28AWG |
---|---|
Jacket Color | Multi-colored |
Kit Contents | 40 x 150mm Female / Male Jumper Wires |
For Use With | Prototyping Boards |
RoHS Compliant | Yes |
Wire Gauge:28AWG | element14 |
Wire Gauge: 28AWG | Farnell |
Wire Gauge:28Awg | Newark Electronics |
Premium Female/Male Extension Jumper Wires - 40 x 6 (150mm) | Adafruit Industries 826 | RS Americas |
Diameter | 19mm |
---|---|
Height | 7.5mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Fixing Hole Diameter | 3.7mm |
Material | Alcomax IV |
No. of Fixing Holes | 1 |
Operating Temperature Max | 450°C |
Pull Force Max | 3kgf |
Weight | 13g |
Where can I find additional details, specifications and documents for a 826?
Additional datasheets, footprints and schematics for 826 are listed on our Part Details page. You can also find images and similar parts to 826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826 fall under?
The 826 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 826 when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826 you can contact the distributor directly for product support, shipping queries etc.
Is the 826 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 826 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826 often in real-time on the comparison pages.
What if I can't find stock of 826?
You can fill out our help required form which you can use to request a quote for 826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.