Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196450-5,
825837-000 |
Material | Modified Fluoro-Elastomer |
---|---|
Material Systems Code | 200 |
Adhesive Pre-Coat | No |
Material Code | 12 |
Lipped | Yes |
Cable Diameter Range | .22 – .488in, 5.6 – 12.4mm |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .236 in, .276 in, 6 mm, 8 mm, 7 mm, 9 mm |
Approved Standards | BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4 |
Zugelassene Standards | BS-G-198-5-DD, SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
825837-000 6-1196450-5 | Heilind Electronics |
Cable Accessories Boot Viton Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D121-12-60-0 | Sager |
Where can I find additional details, specifications and documents for a 825837-000?
Additional datasheets, footprints and schematics for 825837-000 are listed on our Part Details page. You can also find images and similar parts to 825837-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825837-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825837-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825837-000 fall under?
The 825837-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 825837-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825837-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 825837-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825837-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 825837-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825837-000 often in real-time on the comparison pages.
What if I can't find stock of 825837-000?
You can fill out our help required form which you can use to request a quote for 825837-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.