82550110 TVS - Transient Voltage Suppressors by Wurth Electronics

SMD VARISTOR POWER 0805 11VRMS

Status: Unknown
Series: WE-VS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
3,556 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 11V
Voltage Rating V DC 14V
Product Range WE-VS Series
Clamping Voltage Vc Max 30V
Varistor Case Style 0805 [2012 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 100A
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 100mJ
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance 750pF
Clamping Voltage 30V
Clamping Voltage @ 8/20µs Max 30V
Operating Temperature Range -40°C to +85°C
Peak Pulse Current IPP @ 8/20µs 100A
Suppressor Type Varistor
Surge Current 100A

Alternative Descriptions

Würth Elektronik SMD Varistor 1A 11V | Distrelec

More Parts in TVS Varistors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82550110?

Additional datasheets, footprints and schematics for 82550110 are listed on our Part Details page. You can also find images and similar parts to 82550110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82550110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82550110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82550110 fall under?

The 82550110 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 82550110 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82550110 you can contact the distributor directly for product support, shipping queries etc.

Is the 82550110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82550110 have stock available?

Authorised distributors including Digi-Key Electronics, Farnell, element14, Newark Electronics and Distrelec have stock available or on a lead time for 82550110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82550110 often in real-time on the comparison pages.

What if I can't find stock of 82550110?

You can fill out our help required form which you can use to request a quote for 82550110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay