82550080 Part Information
Details for 82550080 by Wurth Electronics
Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4730 |
5 | 0.4130 |
10 | 0.3730 |
20 | 0.3360 |
40 | 0.2980 |
100 | 0.2530 |
500 | 0.2410 |
Stock Information
Details
Part Downloads
Part Specifications
Voltage Rating VAC | 8V |
Voltage Rating V DC | 11V |
Product Range | WE-VS Series |
Clamping Voltage Vc Max | 25V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 82550080?
Additional datasheets, footprints and schematics for 82550080 are listed in our Part Details tab. You can also find the 82550080 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82550080 in the Pricing & Inventory tab next to part details. You can view 82550080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82550080 fall under?
The 82550080 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 82550080 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82550080 you can contact the distributor directly for product support, shipping queries etc.
Is the 82550080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 82550080 have stock available?
There is no stock from authorised distributors for 82550080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82550080 often in real-time on the comparison pages.
What if I can't find stock of 82550080?
You can fill out our help required form which you can use to request a quote for 82550080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.