Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
TTI Europe
from US$0.91
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
TE Store
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | .7µm |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6.7mm, .264in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF, Polyester-GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Comment | With strain relief., Headers are side-to-side stackable. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 504 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard, Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X06P MODU PIN HEADER VERTICAL | TTI Europe |
Mod 2 Pinhdr 2X06P. Rohs Compliant: Yes |Amp Te Connectivity 825440-6 | Newark Electronics |
Conn Unshrouded Header HDR 12 POS 2.54mm | Future Electronics |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X06P. | TE Connectivity 825440-6 | RS Americas |
CONN, HEADER, 12POS, 2ROW, 2.54MM | element14 |
Special Order: MOD 2 PINHDR 2X06P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 825440-6 | Internal Number: 825440-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 825440-6?
Additional datasheets, footprints and schematics for 825440-6 are listed on our Part Details page. You can also find images and similar parts to 825440-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825440-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825440-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825440-6 fall under?
The 825440-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825440-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825440-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 825440-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825440-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 825440-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825440-6 often in real-time on the comparison pages.
What if I can't find stock of 825440-6?
You can fill out our help required form which you can use to request a quote for 825440-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.