Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,260
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
6,181
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
6,181
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
6,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,260
in stock
|
Buy Now | |
element14
from US$0.73
|
1,260
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
1,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
255
in stock
|
Buy Now | |
TE Store
from US$1.20
|
85
in stock
|
Buy Now | |
Kruse
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 6.7mm, .264in |
Contact Shape & Form | Square |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Underplating Material | Nickel |
Contact Base Material | Brass, CuZn |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .7µm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF, Polyester-GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Comment | With strain relief., Headers are side-to-side stackable. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 504 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard, Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 825440-4 Ampmodu II Pin Header Gold 2 x 4P Black, Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X04P. | Distrelec |
CONN, HEADER, 8POS, 2ROW, 2.54MM, TH | Farnell |
Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 825440-4 | Newark Electronics |
HEADER, 2ROW, 8WAY | element14 |
2X04P MODU PIN HEADER VERTICAL | TTI Europe |
Pin header | Transfer Multisort Elektronik |
MOD 2 PINHDR 2X04P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 825440-4 | Internal Number: 825440-4 | TE Connectivity | TE Store |
STIFTLEISTE 4P 2R GERADE | Kruse |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X04P. | TE Connectivity 825440-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825440-4?
Additional datasheets, footprints and schematics for 825440-4 are listed on our Part Details page. You can also find images and similar parts to 825440-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825440-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825440-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825440-4 fall under?
The 825440-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825440-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825440-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 825440-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825440-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 825440-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825440-4 often in real-time on the comparison pages.
What if I can't find stock of 825440-4?
You can fill out our help required form which you can use to request a quote for 825440-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.