Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.94
|
13,141
in stock
|
Buy Now | |
Rapid Electronics
from US$1.26
|
21,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
13,141
in stock
|
Buy Now | |
TE Store
from US$1.12
|
12,587
in stock
|
Buy Now | |
Farnell
from US$1.08
|
10,550
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
7,950
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
2,000
in stock
|
Buy Now | |
Boersig
from US$0.79
|
1,373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
46
in stock
|
Buy Now | |
Kruse
-
|
791
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .7µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF, Polyester-GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Comment | With strain relief., Headers are side-to-side stackable. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 800 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway, Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 825440-3 Ampmodu II Pin Header Gold 2 x 3P Black, Green | Rapid Electronics |
Headers & Wire Housings 2X03 Pos Vert Au |Amp Te Connectivity 825440-3 | Newark Electronics |
MOD 2 PINHDR 2X03P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 825440-3 | Internal Number: 825440-3 | TE Connectivity | TE Store |
CONN, HEADER, 6POS, 2ROW, 2.54MM, TH | Farnell |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X03P. | Distrelec |
2X03P MODU PIN HEADER VERTICAL | TTI Europe |
Pin header | Transfer Multisort Elektronik |
STIFTLEISTE 3P 2R GERADE | Kruse |
AMPMODU Series 6 Position 2.54 mm Pitch Dual Row Vertical Header Connector | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X03P. | TE Connectivity 825440-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825440-3?
Additional datasheets, footprints and schematics for 825440-3 are listed on our Part Details page. You can also find images and similar parts to 825440-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825440-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825440-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825440-3 fall under?
The 825440-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825440-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825440-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 825440-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825440-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 825440-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825440-3 often in real-time on the comparison pages.
What if I can't find stock of 825440-3?
You can fill out our help required form which you can use to request a quote for 825440-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.