825437-1 PCB Connectors by TE Connectivity

1P, AMPMODU II PIN HDR, SRRT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.08
700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in
Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 1
PCB Mount Orientation Right Angle
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass, CuZn
Contact Shape & Form Square
Mating Post Length .264in, 6.7mm
Contact Mating Area Plating Material Thickness 31.5µin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT GF, PBT GV
Housing Color Green
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Strain Relief Without
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Comment With strain relief.
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Post & Tail Length .1259in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No
High Temperature Compatible No

Alternative Descriptions

1P MODU HEADER RIGHT ANGLE | TTI Europe
Connector, AMPMODU, 1P, Ii Pin Hdr, Srrt | TE Connectivity 825437-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 825437-1?

Additional datasheets, footprints and schematics for 825437-1 are listed on our Part Details page. You can also find images and similar parts to 825437-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 825437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 825437-1 fall under?

The 825437-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 825437-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 825437-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 825437-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 825437-1 have stock available?

Authorised distributors including TTI Europe, Avnet America and RS Americas have stock available or on a lead time for 825437-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 825437-1 often in real-time on the comparison pages.

What if I can't find stock of 825437-1?

You can fill out our help required form which you can use to request a quote for 825437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay