Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Packaging Quantity | 250 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | .425in, 10.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Mod 2 Pinhdr 1X07P. Rohs Compliant: Yes |Amp Te Connectivity 825435-7 | Newark Electronics |
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Ii Pin Hdr 1X7P. | TE Connectivity 825435-7 | RS Americas |
Where can I find additional details, specifications and documents for a 825435-7?
Additional datasheets, footprints and schematics for 825435-7 are listed on our Part Details page. You can also find images and similar parts to 825435-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825435-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825435-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825435-7 fall under?
The 825435-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825435-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825435-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 825435-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825435-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 825435-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825435-7 often in real-time on the comparison pages.
What if I can't find stock of 825435-7?
You can fill out our help required form which you can use to request a quote for 825435-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.