825433-7 PCB Connectors by TE Connectivity

MOD 2 PINHDR 1X7 P.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
3,106
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.60
7,900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.00
6,586
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.16
5,909
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.65
5,016
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
3,106
in stock
Buy Now
Logo for element14
element14
from US$0.60
3,106
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.68
1,570
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.53
244
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for Boersig
Boersig
from US$0.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Positions 7
Number of Rows 1
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material CuZn, Brass
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
Mating Post Length .264in, 6.7mm
Contact Mating Area Plating Material Thickness 31.5µin
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT GF, PBT GV
Housing Color Green
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Alignment Without
Strain Relief Without
Panel Mount Feature Without
PCB Mount Retention Without
Comment With strain relief.
Packaging Quantity 500
Packaging Method Box
実装方法 Box
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .1259in, 3.2mm
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

1X07P MOD2 MALE STRAIGHT | TTI Europe
TE Connectivity 825433-7 Ampmodu II Pin Header Gold 1 x 7P Green | Rapid Electronics
MOD 2 PINHDR 1X7 P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 7 | PCB Header & Receptacle | Part Number: 825433-7 | Internal Number: 825433-7 | TE Connectivity | TE Store
CONNECTOR, 7POS, HEADER, 2.54MM, 1ROW | Farnell
Btb Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 825433-7 | Newark Electronics
BTB CONN, HEADER, 7POS, 1ROW, 2.54MM | element14
TE Connectivity MOD 2 PINHDR 1X7 P. Board Connector 7 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec
AMPMODU Series 7 Position 2.54 mm Pitch Single Row Vertical Header Connector | Future Electronics
Pin header | Transfer Multisort Elektronik
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, Mod 2 Pinhdr 1X7 P. | TE Connectivity 825433-7 | RS Americas


825433-7 . Unknown Parts by Unknown

CONNECTOR 7POS HEADER 2.54MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 7Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 825433-7?

Additional datasheets, footprints and schematics for 825433-7 are listed on our Part Details page. You can also find images and similar parts to 825433-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 825433-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825433-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 825433-7 fall under?

The 825433-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 825433-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 825433-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 825433-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 825433-7 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Chip One Stop and Farnell have stock available or on a lead time for 825433-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 825433-7 often in real-time on the comparison pages.

What if I can't find stock of 825433-7?

You can fill out our help required form which you can use to request a quote for 825433-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay