Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
7,870
in stock
|
Buy Now | |
TE Store
from US$0.79
|
22,948
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,672
in stock
|
Buy Now | |
element14
from US$0.32
|
6,313
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
4,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,425
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
1,140
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
700
in stock
|
Buy Now | |
Conrad
from US$0.51
|
298
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
152
in stock
|
Buy Now | |
Boersig
from US$0.34
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | PBT GF, PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Comment | With strain relief. |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
MOD 2 PINHDR 1X5 P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 825433-5 | Internal Number: 825433-5 | TE Connectivity | TE Store |
AMPMODU Series 5 Position 2.54 mm Single Row Through Hole Breakaway Header | Future Electronics |
HEADER, 1ROW, 5WAY | Farnell |
Conn, Header, 5Pos, 1Row, 2.54Mm | Newark Electronics |
1X05P MOD2 MALE STRAIGHT | TTI Europe |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X5 P. | Distrelec |
Content 1 pc(s) | Conrad |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Connector, AMPMODU, Mod 2 Pinhdr 1X5 P. | TE Connectivity 825433-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825433-5?
Additional datasheets, footprints and schematics for 825433-5 are listed on our Part Details page. You can also find images and similar parts to 825433-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825433-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825433-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825433-5 fall under?
The 825433-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825433-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825433-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 825433-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825433-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 825433-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825433-5 often in real-time on the comparison pages.
What if I can't find stock of 825433-5?
You can fill out our help required form which you can use to request a quote for 825433-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.