825433-3 PCB Connectors by TE Connectivity

MOD 2 PINHDR 1X3 P.

Status: Active
Series: -
RoHS: Unknown
Aliases: F09124-000,
AMP-0-0825433-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.22
29,989
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.36
88,633
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
88,633
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.34
88,633
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
73,800
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
71,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
20,635
in stock
Buy Now
Logo for element14
element14
from US$0.29
20,635
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
228
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
223
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.26
192
in stock
Buy Now
Logo for RS
RS
from US$0.25
88
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
52,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
Connector Contact Load Condition Fully Loaded
Number of Positions 3
PCB Mount Orientation Vertical
Number of Rows 1
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass, CuZn
Contact Shape & Form Square
Mating Post Length .264in, 6.7mm
Contact Mating Area Plating Material Thickness 31.5µin
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 Vrms
Housing Material PBT GF, PBT GV
Centerline (Pitch) .1in, 2.54mm
Housing Color Green
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Panel Mount Feature Without
Mating Alignment Without
Strain Relief Without
Comment With strain relief.
Packaging Method Box
実装方法 Box
Packaging Quantity 2000
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.2mm, .1259in
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

TE Connectivity 825433-3 Ampmodu II Pin Header Gold 1 x 3P Green | Rapid Electronics
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X3 P. | Distrelec
1X03P MOD2 MALE STRAIGHT | TTI Europe
CONN, HEADER, 3POS, 1ROW, 2.54MM, TH | Farnell
3 Position Single Row 2.54 mm Pitch Through Hole Unshrouded Breakaway Connector | Future Electronics
Board-To-Board Connector, Header, 3 Position, 1 Row | Newark Electronics
HEADER, 1ROW, 3WAY | element14
PCB Header, 2.54 mm, Vertical, Straight, 3-Way, Gold, AMPMODU Mod II Series | TE Connectivity 825433-3 | RS Americas
Pin header | Transfer Multisort Elektronik
2.54mm,Header,pin,vert,SR,3W,Au | RS
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus


825433-3 Connectors by Unknown

HEADER 1ROW 3WAY

Status: Unknown
Series: AMPMODU MOD II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 3Contacts
Gender Header
Product Range AMPMODU MOD II Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Vertical
Current Rating 3A
Lead Spacing 2.54mm
Row Pitch 2.54mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 825433-3?

Additional datasheets, footprints and schematics for 825433-3 are listed on our Part Details page. You can also find images and similar parts to 825433-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 825433-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825433-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 825433-3 fall under?

The 825433-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 825433-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 825433-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 825433-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 825433-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 825433-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 825433-3 often in real-time on the comparison pages.

What if I can't find stock of 825433-3?

You can fill out our help required form which you can use to request a quote for 825433-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay