Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F05922-000,
AMP-0-0825433-2 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
34,900
in stock
|
Buy Now | |
TE Store
from US$0.54
|
33,791
in stock
|
Buy Now | |
Boersig
from US$0.24
|
11,794
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
9,600
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
9,175
in stock
|
Buy Now | |
element14
from US$0.41
|
8,240
in stock
|
Buy Now | |
Farnell
from US$0.26
|
8,240
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
44
in stock
|
Buy Now | |
Conrad
from US$0.60
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF, PBT GV |
Housing Color | Green |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Comment | With strain relief. |
Packaging Quantity | 3000 |
実装方法 | Box |
Packaging Method | Box |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
1X02P MOD2 MALE STRAIGHT | TTI Europe |
MOD 2 PINHDR 1X2 P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 825433-2 | Internal Number: 825433-2 | Alias Number: AMP-0-0825433-2 | TE Connectivity | TE Store |
TE Connectivity 825433-2 Ampmodu II Pin Header Gold 1 x 2P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X2 P. | Distrelec |
HEADER, 1ROW, 2WAY | element14 |
AMP MODU 2-economy PCB header 2W | RS |
2 Positon Single Row 2.54 mm Unshrouded Male Pin AMPMODU Mod II Connector | Future Electronics |
Pin header | Transfer Multisort Elektronik |
Board-Board Connector Header, 2 Position, 1Row | Newark Electronics |
Content 1 pc(s) | Conrad |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
SOLIS SP SPD22-16COM22-18MIL1199 | TE Connectivity 825433-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825433-2?
Additional datasheets, footprints and schematics for 825433-2 are listed on our Part Details page. You can also find images and similar parts to 825433-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825433-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825433-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825433-2 fall under?
The 825433-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825433-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825433-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 825433-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825433-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Boersig, Rapid Electronics and Distrelec have stock available or on a lead time for 825433-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825433-2 often in real-time on the comparison pages.
What if I can't find stock of 825433-2?
You can fill out our help required form which you can use to request a quote for 825433-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.