Status: | Unknown |
---|---|
Series: | WE-VS Series |
RoHS: | Unknown |
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 14V |
Product Range | WE-VS Series |
Clamping Voltage Vc Max | 38V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 10A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 20mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 70pF |
Clamping Voltage | 38V |
Clamping Voltage @ 8/20µs Max | 30V |
Operating Temperature Range | -40°C to +85°C |
Peak Pulse Current IPP @ 8/20µs | 20A |
Suppressor Type | Varistor |
Surge Current | 10A |
WE-VS 0402 Power Varistor 11VRMS 14VDC | RS |
Smd Varistor Power 0402 11Vrms | Newark Electronics |
Würth Elektronik SMD Varistor 20A 11V | Distrelec |
Where can I find additional details, specifications and documents for a 82537110?
Additional datasheets, footprints and schematics for 82537110 are listed on our Part Details page. You can also find images and similar parts to 82537110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82537110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82537110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82537110 fall under?
The 82537110 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 82537110 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82537110 you can contact the distributor directly for product support, shipping queries etc.
Is the 82537110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82537110 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 82537110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82537110 often in real-time on the comparison pages.
What if I can't find stock of 82537110?
You can fill out our help required form which you can use to request a quote for 82537110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.