82535300 TVS - Transient Voltage Suppressors by Wurth Electronics

VARISTOR SMD HIGHSURGE 1812 30V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 30V
Voltage Rating V DC 38V
Product Range -
Clamping Voltage Vc Max 85V
Varistor Case Style 1812 [4532 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 800A
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 4.2J
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Breakdown Voltage Vbr 47V
Capacitance 2550pF
Clamping Voltage 85V
External Depth 3.2mm
External Length / Height 2mm
External Width 4.5mm
Operating Temperature Range -40°C to +85°C
Suppressor Type Varistor
Surge Current 800A

Alternative Descriptions

VARISTOR, SMD, HIGHSURGE, 1812, 30V | Farnell

More Parts in TVS Varistors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82535300?

Additional datasheets, footprints and schematics for 82535300 are listed on our Part Details page. You can also find images and similar parts to 82535300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82535300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82535300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82535300 fall under?

The 82535300 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 82535300 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82535300 you can contact the distributor directly for product support, shipping queries etc.

Is the 82535300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82535300 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 82535300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82535300 often in real-time on the comparison pages.

What if I can't find stock of 82535300?

You can fill out our help required form which you can use to request a quote for 82535300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay