82533300 Part Information

Details for 82533300 by Wurth Electronics

Circuit Protection>TVS - Transient Voltage Suppressors>TVS Varistors

Part Downloads

Part Specifications

Voltage Rating VAC 30V
Voltage Rating V DC 38V
Product Range -
Clamping Voltage Vc Max 85V
Varistor Case Style 1210 [3225 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 400A
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 2J
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Breakdown Voltage Vbr 47V
Capacitance 1000pF
Clamping Voltage 85V
External Depth 2.5mm
External Length / Height 1.5mm
External Width 3.2mm
Operating Temperature Range -40°C to +85°C
Suppressor Type Varistor
Surge Current 400A
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82533300?

Additional datasheets, footprints and schematics for 82533300 are listed in our Part Details tab. You can also find the 82533300 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82533300 in the Pricing & Inventory tab next to part details. You can view 82533300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82533300 fall under?

The 82533300 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 82533300 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82533300 you can contact the distributor directly for product support, shipping queries etc.

Is the 82533300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 82533300 have stock available?

There is no stock from authorised distributors for 82533300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82533300 often in real-time on the comparison pages.

What if I can't find stock of 82533300?

You can fill out our help required form which you can use to request a quote for 82533300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 82533300

Loading...
Loading Results for 82533300
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us