Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 30V |
Product Range | - |
Clamping Voltage Vc Max | 72V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 9.6J |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Vbr | 39V |
Capacitance | 8900pF |
Clamping Voltage | 72V |
External Depth | 5mm |
External Length / Height | 2.5mm |
External Width | 5.7mm |
Operating Temperature Range | -40°C to +85°C |
Suppressor Type | Varistor |
Surge Current | 1200A |
VARISTOR, SMD, HIGHSURGE, 2220, 25V | Farnell |
Where can I find additional details, specifications and documents for a 82532250?
Additional datasheets, footprints and schematics for 82532250 are listed on our Part Details page. You can also find images and similar parts to 82532250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82532250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82532250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82532250 fall under?
The 82532250 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 82532250 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82532250 you can contact the distributor directly for product support, shipping queries etc.
Is the 82532250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82532250 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 82532250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82532250 often in real-time on the comparison pages.
What if I can't find stock of 82532250?
You can fill out our help required form which you can use to request a quote for 82532250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.