Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
2,510
in stock
|
Buy Now | |
Sager
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,510
in stock
|
Buy Now | |
element14
from US$0.27
|
2,510
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8200 Series |
Power Inductor Case | 3.2mm x 2.5mm x 2mm |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors - SMD 4.7 UH 0.8A | Sager |
Inductor, 4.7Uh, 0.8A, 20%, Unshielded | Newark Electronics |
INDUCTOR, 4.7UH, 0.8A, 20%, UNSHIELDED | element14 |
Power Inductor (SMD), 4.7 uH, � 20%, 800 mA, Unshielded, 800 mA, 3.2mm x 2.5mm x 2mm | Avnet Abacus |
Fixed Inductors 4.7uH 0.8A Mini SMT Power | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 800 mA, Unshielded, 800 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
Where can I find additional details, specifications and documents for a 82472C?
Additional datasheets, footprints and schematics for 82472C are listed on our Part Details page. You can also find images and similar parts to 82472C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82472C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82472C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82472C fall under?
The 82472C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 82472C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82472C you can contact the distributor directly for product support, shipping queries etc.
Is the 82472C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82472C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 82472C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82472C often in real-time on the comparison pages.
What if I can't find stock of 82472C?
You can fill out our help required form which you can use to request a quote for 82472C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.