82357240030 Part Information
Details for 82357240030 by Wurth Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1310 |
5 | 0.1220 |
10 | 0.1130 |
20 | 0.1100 |
40 | 0.1080 |
100 | 0.1050 |
500 | 0.0972 |
Stock Information
Details
Part Downloads
Part Specifications
Clamping Voltage Vc Max | 180V |
Diode Case Style | 0402 |
No. of Pins | - |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | WE-VE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- ESD SUPPRESSOR, 24V, 0402; Clamping Voltage Vc Max:180V; Diode Case Style:0402; No. of Pins:-; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:WE-VE Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 82357240030?
Additional datasheets, footprints and schematics for 82357240030 are listed in our Part Details tab. You can also find the 82357240030 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82357240030 in the Pricing & Inventory tab next to part details. You can view 82357240030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82357240030 fall under?
The 82357240030 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 82357240030 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82357240030 you can contact the distributor directly for product support, shipping queries etc.
Is the 82357240030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 82357240030 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 82357240030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82357240030 often in real-time on the comparison pages.
What if I can't find stock of 82357240030?
You can fill out our help required form which you can use to request a quote for 82357240030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.