Status: | Unknown |
---|---|
Series: | WE-VE Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 55V |
---|---|
Diode Case Style | 0603 |
No. of Pins | - |
Operating Voltage | 5V |
Power Dissipation Pd | - |
Product Range | WE-VE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Suppressor, 5V, 0603 | Newark Electronics |
ESD SUPPRESSOR, 5V, 0603 | element14 |
Where can I find additional details, specifications and documents for a 82356050560?
Additional datasheets, footprints and schematics for 82356050560 are listed on our Part Details page. You can also find images and similar parts to 82356050560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82356050560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82356050560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82356050560 fall under?
The 82356050560 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 82356050560 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82356050560 you can contact the distributor directly for product support, shipping queries etc.
Is the 82356050560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82356050560 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 82356050560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82356050560 often in real-time on the comparison pages.
What if I can't find stock of 82356050560?
You can fill out our help required form which you can use to request a quote for 82356050560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.