Status: | Unknown |
---|---|
Series: | WE-VE Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | 0805 |
No. of Pins | - |
Operating Voltage | 12V |
Power Dissipation Pd | - |
Product Range | WE-VE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Suppressor, 12V, 0805 | Newark Electronics |
ESD SUPPRESSOR, 12V, 0805 | element14 |
Würth Elektronik ESD Suppressor, 100pF, 0805, 12V, 15kV | Distrelec |
Where can I find additional details, specifications and documents for a 82350120101?
Additional datasheets, footprints and schematics for 82350120101 are listed on our Part Details page. You can also find images and similar parts to 82350120101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82350120101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82350120101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82350120101 fall under?
The 82350120101 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 82350120101 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82350120101 you can contact the distributor directly for product support, shipping queries etc.
Is the 82350120101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82350120101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 82350120101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82350120101 often in real-time on the comparison pages.
What if I can't find stock of 82350120101?
You can fill out our help required form which you can use to request a quote for 82350120101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.