823489-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 823489-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 823489-000
Series Information for 823489-000 - TE Connectivity
  • Status: Active
  • Aliases: 2-1196428-1, 823489-000
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A062-3/86-0

Specifications

Lining Type:
Adhesive
Material Systems Code:
10
Material Code:
3
Shrink Ratio:
2:1
Sealant:
Yes
Material:
Crosslinked Polyolefin
Pliancy:
Flexible
Adhesive Pre-Coat:
Yes
Color:
Black
Expanded Inside Diameter (Min):
25.4mm, 1in
Recovered Wall Thickness (Nominal):
2.29mm, .09in
Length:
68mm, 2.7in
Recovered Inside Diameter (Max):
11.4mm, .45in
Wall Thickness:
Medium
Government Qualified:
No
Molded Part Shape Code:
101A
Adhesive Options:
/86 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Adhesive Code:
/86 Precoat
Wall Type:
Dual
Size Code:
62
Resistance Properties:
Immersion Protection
Operating Temperature Range:
-55 – 135°C, -67 – 275°F
Resistance Protection:
Suitable for occasional exposure to fluids
Flammability:
Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Semi-Rigid Modified Polyolefin
Avnet Europe
AMP823489-000