823339-000 Heat Shrink Components by TE Connectivity

301A034-3-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1196426-4,
823339-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.54

Distributor Stock
Logo for Farnell
Farnell
from US$46.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$33.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$47.40
-
Buy Now
Logo for Sager
Sager
from US$37.31
-
Buy Now

Specifications

Adhesive Pre-Coat No
材質システム コード 10
Material Code 3
Material Semi-Rigid Modified Polyolefin
Number of Branches/Legs 3
Inside Diameter Range (Body) 13.5 – 26.9mm, .53 – 1.06in
Inside Diameter Range (Leg 2) 13.5 – 26.9mm, .27 – .52in
Inside Diameter Range (Leg 1) 13.5 – 26.9mm, .53 – 1.06in
Government Qualified No
Power Cable Accessory No
接着剤のタイプ Adhesive Purchased Separately
Comment Contact Raychem for additional adhesive and/or cut off boot length information
Fluid/Chemical Resistance Occasional exposure to fluids
Molded Part Shape Code 301A
Adhesive Code S1125
Size Code 034
Molded Part Shape T Shape
Operating Temperature Range -55 – 135°C, -67 – 275°F

Compatible Parts


Alternative Descriptions

Cable Accessories T-Transition Semi-Rigid Modified Polyolefin | Avnet America
Circular Connector, 301A034-3-0 | TE Connectivity 823339-000 | RS Americas
Heat Shrink Cable Boots & End Caps 301A034-3-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 823339-000?

Additional datasheets, footprints and schematics for 823339-000 are listed on our Part Details page. You can also find images and similar parts to 823339-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 823339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 823339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 823339-000 fall under?

The 823339-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 823339-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 823339-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 823339-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 823339-000 have stock available?

Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 823339-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 823339-000 often in real-time on the comparison pages.

What if I can't find stock of 823339-000?

You can fill out our help required form which you can use to request a quote for 823339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay