8233 010500 Triaxial Cable by Belden Solutions

TRIAXIAL CABLE, RG-11/U, 500FT, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,927.47

Distributor Stock
Logo for Newark
Newark
from US$1,927.47
1,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2,009.36
-
Buy Now

Specifications

Coaxial Cable Type RG11
Wire Gauge 14AWG
No. of Max Strands x Strand Size Solid
Impedance 75ohm
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
External Diameter 12.065mm
RoHS Compliant Yes

Alternative Descriptions

Triaxial Cable, Rg-11/U, 500Ft, Black | Newark Electronics
Coaxial Cable, RG11/U,14 AWG, BC, Solid, Braid Shld, BC, FHDPE Ins, Blk, PE jkt,75 Ohms | Belden 8233 010500 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8233 010500?

Additional datasheets, footprints and schematics for 8233 010500 are listed on our Part Details page. You can also find images and similar parts to 8233 010500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8233 010500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8233 010500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8233 010500 fall under?

The 8233 010500 is listed under Cable, Wire & Cable Assemblies > Triaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 8233 010500 when available in the Triaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8233 010500 you can contact the distributor directly for product support, shipping queries etc.

Is the 8233 010500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8233 010500 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 8233 010500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8233 010500 often in real-time on the comparison pages.

What if I can't find stock of 8233 010500?

You can fill out our help required form which you can use to request a quote for 8233 010500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay