823285-000 Heat Shrink Components by TE Connectivity

462A023-4/42-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1196424-6,
823285-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.02

Distributor Stock
Logo for Farnell
Farnell
from US$42.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$31.02
-
Buy Now
Logo for Distrelec
Distrelec
from US$69.97
-
Buy Now
Logo for Sager
Sager
from US$34.50
-
Buy Now

Specifications

Adhesive Pre-Coat Yes
Material Polyolefin Flexible Modified
Material Code 4
材質システム コード 10
Number of Branches/Legs 4
Inside Diameter Range (Leg 1) 6.9 – 13.2mm, .27 – .52in
Inside Diameter Range (Leg 2) .27 – .52in, 6.9 – 13.2mm
Inside Diameter Range (Body) 13.2 – 26.9mm, .52 – 1.06in
Inside Diameter Range (Leg 3) 6.9 – 13.2mm, .27 – .52in
Government Qualified No
Power Cable Accessory No
Adhesive Options /42 Precoat
Fluid/Chemical Resistance Occasional exposure to fluids
接着剤のタイプ High Performance Pre-Coat Adhesive
Adhesive Code 42
Molded Part Shape Code 462A
Molded Part Shape Y Shape
Size Code 023
Operating Temperature Range -55 – 135°C, -67 – 275°F

Alternative Descriptions

Heat Shrink Cable Boots & End Caps 462A023-4/42-0 |Raychem Te Connectivity 823285-000 | Newark Electronics
Cable Accessories Transition Flexible Modified Polyolefin | Avnet America
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 823285-000?

Additional datasheets, footprints and schematics for 823285-000 are listed on our Part Details page. You can also find images and similar parts to 823285-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 823285-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 823285-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 823285-000 fall under?

The 823285-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 823285-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 823285-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 823285-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 823285-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 823285-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 823285-000 often in real-time on the comparison pages.

What if I can't find stock of 823285-000?

You can fill out our help required form which you can use to request a quote for 823285-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay