Status: | Unknown |
---|---|
Series: | 82307 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Clamping Voltage Vc Max | 17V |
---|---|
Diode Case Style | SMD |
No. of Pins | 2Pins |
Operating Voltage | 5V |
Power Dissipation Pd | - |
Product Range | 82307 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.2pF |
Clamping Voltage | 17V |
Diode Type | Low Capacitance ESD Protection |
Leakage Current | 0.05µA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Response Time | 1ns |
Suppressor Type | Transient Voltage |
Voltage Rating | 5VDC |
ESD SUPPRESSOR, 0402, 5V, 0.2PF | element14 |
Esd Suppressor, 0402, 5V, 0.2Pf | Newark Electronics |
TVS WE-VE ULC ESD Suppressor 0402 5V | RS |
82307050029, TVS Diode, 2-Pin SMD | Wurth Electronics 82307050029 | RS Americas |
Würth Elektronik ESD Suppressor, 0603, 5V, 15kV | Distrelec |
Where can I find additional details, specifications and documents for a 82307050029?
Additional datasheets, footprints and schematics for 82307050029 are listed on our Part Details page. You can also find images and similar parts to 82307050029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82307050029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82307050029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82307050029 fall under?
The 82307050029 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 82307050029 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82307050029 you can contact the distributor directly for product support, shipping queries etc.
Is the 82307050029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82307050029 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Kruse and RS have stock available or on a lead time for 82307050029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82307050029 often in real-time on the comparison pages.
What if I can't find stock of 82307050029?
You can fill out our help required form which you can use to request a quote for 82307050029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.