Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Backlighting Colour | - |
No. of Digits / Alpha | - |
Display Size | - |
Screen Size | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Panel Cutout Diameter | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 111.1mm |
---|---|
Compressed Length | 51mm |
Compression Load Max | 321N |
External Diameter | 34.93mm |
Wire Diameter | 3.8mm |
RoHS Compliant | Yes |
Spring, Compression, 321N, 111.1Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Strain Relief | RS Americas |
Where can I find additional details, specifications and documents for a 823?
Additional datasheets, footprints and schematics for 823 are listed on our Part Details page. You can also find images and similar parts to 823 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 823 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 823 fall under?
The 823 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 823 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 823 you can contact the distributor directly for product support, shipping queries etc.
Is the 823 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 823 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 823.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 823 often in real-time on the comparison pages.
What if I can't find stock of 823?
You can fill out our help required form which you can use to request a quote for 823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.