Status: | Unknown |
---|---|
Series: | QUIK-LOQ 822B Series |
RoHS: | Compliant |
Product Range | QUIK-LOQ 822B Series |
---|---|
Circular Connector Shell Style | Bulkhead Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
RoHS Compliant | Yes |
Circular Connector, Rcpt, 16Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 822B016-203RF01?
Additional datasheets, footprints and schematics for 822B016-203RF01 are listed on our Part Details page. You can also find images and similar parts to 822B016-203RF01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 822B016-203RF01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 822B016-203RF01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 822B016-203RF01 fall under?
The 822B016-203RF01 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 822B016-203RF01 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 822B016-203RF01 you can contact the distributor directly for product support, shipping queries etc.
Is the 822B016-203RF01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 822B016-203RF01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 822B016-203RF01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 822B016-203RF01 often in real-time on the comparison pages.
What if I can't find stock of 822B016-203RF01?
You can fill out our help required form which you can use to request a quote for 822B016-203RF01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.