Status: | Unknown |
---|---|
Series: | QUIK-LOQ Series |
RoHS: | Unknown |
Product Range | QUIK-LOQ Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Contact Plating | Gold |
Circular Conn, Rcpt, 4Pos, Cable | Newark Electronics |
CIRCULAR CONN, RCPT, 4POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 822B004-273L601?
Additional datasheets, footprints and schematics for 822B004-273L601 are listed on our Part Details page. You can also find images and similar parts to 822B004-273L601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 822B004-273L601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 822B004-273L601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 822B004-273L601 fall under?
The 822B004-273L601 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 822B004-273L601 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 822B004-273L601 you can contact the distributor directly for product support, shipping queries etc.
Is the 822B004-273L601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 822B004-273L601 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 822B004-273L601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 822B004-273L601 often in real-time on the comparison pages.
What if I can't find stock of 822B004-273L601?
You can fill out our help required form which you can use to request a quote for 822B004-273L601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.