Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Inductance | 220µH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8200 Series |
Power Inductor Case | 3.2mm x 2.5mm x 2mm |
DC Resistance Max | 8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 220Uh, 0.1A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 220UH, 0.1A, 10%, UNSHIELDED | element14 |
8200 Series 1210 220 uH ▒10 % 0.1 A Unshielded Surface Mount Power Inductor | Future Electronics |
Power Inductor (SMD), 220 uH, ± 10%, 100 mA, Unshielded, 100 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
Power Inductors - SMD 220 UH 0.1A | Sager |
Power Inductor (SMD), 220 uH, � 10%, 100 mA, Unshielded, 100 mA, 3.2mm x 2.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 82224C?
Additional datasheets, footprints and schematics for 82224C are listed on our Part Details page. You can also find images and similar parts to 82224C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82224C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82224C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82224C fall under?
The 82224C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 82224C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82224C you can contact the distributor directly for product support, shipping queries etc.
Is the 82224C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82224C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 82224C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82224C often in real-time on the comparison pages.
What if I can't find stock of 82224C?
You can fill out our help required form which you can use to request a quote for 82224C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.