Status: | Unknown |
---|---|
Series: | QUIK-LOQ Series |
RoHS: | Unknown |
Product Range | QUIK-LOQ Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Contact Plating | Gold |
Circular Conn, Rcpt, 8Pos, Cable | Newark Electronics |
CIRCULAR CONN, RCPT, 8POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 821B008-273L401?
Additional datasheets, footprints and schematics for 821B008-273L401 are listed on our Part Details page. You can also find images and similar parts to 821B008-273L401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821B008-273L401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821B008-273L401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821B008-273L401 fall under?
The 821B008-273L401 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 821B008-273L401 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821B008-273L401 you can contact the distributor directly for product support, shipping queries etc.
Is the 821B008-273L401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821B008-273L401 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 821B008-273L401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821B008-273L401 often in real-time on the comparison pages.
What if I can't find stock of 821B008-273L401?
You can fill out our help required form which you can use to request a quote for 821B008-273L401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.