Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
821755-000,
8-1196408-4 |
Pliancy | Flexible |
---|---|
Color | Black |
Material Systems Code | 25 |
Lining Type | Adhesive |
Shrink Ratio | 2:1 |
Material Systems | Yes |
Material | Crosslinked Elastomer |
Wall Thickness | Medium |
Expanded Inside Diameter (Min) | .22in, 5.6mm |
Cut Length | 50mm, 1.97in |
Recovered Inside Diameter (Max) | .094in, 2.4mm |
CSA Certified | No |
Government Qualified | No |
Emission Free | No |
Packaging Method | Spool |
Wall Type | Dual |
Product Type | Heat Shrink Tubing |
Fluid Resistance | Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Diesel Fuel, Aviation Fuel |
Resistance Properties | Splash Protection |
Shrink Temperature (Min) | 150°C |
Resistant To | Fluids, Mechanical Damage, Abrasion |
High Temperature Compatible | Yes |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Cable Accessories Heat Shrinkable Tubing Elastomer Black | Avnet America |
Heat Shrink Tubing & Sleeves AT099-11 | Sager |
Where can I find additional details, specifications and documents for a 821755-000?
Additional datasheets, footprints and schematics for 821755-000 are listed on our Part Details page. You can also find images and similar parts to 821755-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821755-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821755-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821755-000 fall under?
The 821755-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 821755-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821755-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 821755-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821755-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 821755-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821755-000 often in real-time on the comparison pages.
What if I can't find stock of 821755-000?
You can fill out our help required form which you can use to request a quote for 821755-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.