Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
354
in stock
|
Buy Now | |
element14
from US$0.28
|
354
in stock
|
Buy Now | |
Farnell
from US$0.26
|
354
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 150µH |
---|---|
RMS Current (Irms) | 130mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8200 Series |
Power Inductor Case | 3.2mm x 2.5mm x 2mm |
DC Resistance Max | 5.9ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 150Uh, 0.13A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 150UH, 0.13A, 10%, UNSHIELDED | element14 |
Fixed Inductor 150uH 0.13A SMD Power | RS |
150uH Unshielded Wirewound Inductor 130 mA 5.9Ohm Max 1210 (3225 Metric) | Future Electronics |
Power Inductor (SMD), 150 uH, ± 10%, 130 mA, Unshielded, 130 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
Power Inductors - SMD 150 UH 0.13A | Sager |
Power Inductor (SMD), 150 uH, � 10%, 130 mA, Unshielded, 130 mA, 3.2mm x 2.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 82154C?
Additional datasheets, footprints and schematics for 82154C are listed on our Part Details page. You can also find images and similar parts to 82154C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82154C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82154C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82154C fall under?
The 82154C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 82154C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82154C you can contact the distributor directly for product support, shipping queries etc.
Is the 82154C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82154C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 82154C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82154C often in real-time on the comparison pages.
What if I can't find stock of 82154C?
You can fill out our help required form which you can use to request a quote for 82154C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.