Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
140
in stock
|
Buy Now | |
Sager
from US$0.26
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,475
in stock
|
Buy Now | |
element14
from US$0.26
|
2,475
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,417
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 400mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8200 Series |
Power Inductor Case | 3.2mm x 2.5mm x 2mm |
DC Resistance Max | 0.56ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors - SMD 15 UH 0.4A | Sager |
Inductor, 15Uh, 0.4A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 15UH, 0.4A, 10%, UNSHIELDED | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor SMT 15uH 0.4A | RS |
8200 15uH 400mA 10% WWT | Rutronik |
Power Inductor (SMD), 15 uH, ± 10%, 400 mA, Unshielded, 400 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
Power Inductor (SMD), 15 uH, � 10%, 400 mA, Unshielded, 400 mA, 3.2mm x 2.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 82153C?
Additional datasheets, footprints and schematics for 82153C are listed on our Part Details page. You can also find images and similar parts to 82153C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82153C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82153C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82153C fall under?
The 82153C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 82153C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82153C you can contact the distributor directly for product support, shipping queries etc.
Is the 82153C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82153C have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 82153C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82153C often in real-time on the comparison pages.
What if I can't find stock of 82153C?
You can fill out our help required form which you can use to request a quote for 82153C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.