Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,865
in stock
|
Buy Now | |
Sager
from US$0.26
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,865
in stock
|
Buy Now | |
element14
from US$0.30
|
1,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,537
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 160mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | 8200 Series |
Power Inductor Case | 3.2mm x 2.5mm x 2mm |
DC Resistance Max | 3.5ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors - SMD 100 UH 0.16A | Sager |
Inductor, 100Uh, 0.16A, 10%, Unshielded | Newark Electronics |
INDUCTOR, 100UH, 0.16A, 10%, UNSHIELDED | Farnell |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 100 uH, ± 10%, 160 mA, Unshielded, 160 mA, 3.2mm x 2.5mm x 2mm | Avnet America |
Power Inductor (SMD), 100 uH, � 10%, 160 mA, Unshielded, 160 mA, 3.2mm x 2.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 82104C?
Additional datasheets, footprints and schematics for 82104C are listed on our Part Details page. You can also find images and similar parts to 82104C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82104C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82104C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82104C fall under?
The 82104C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 82104C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82104C you can contact the distributor directly for product support, shipping queries etc.
Is the 82104C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82104C have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 82104C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82104C often in real-time on the comparison pages.
What if I can't find stock of 82104C?
You can fill out our help required form which you can use to request a quote for 82104C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.