Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196402-1,
821016N003 |
Adhesive Pre-Coat | No |
---|---|
Material | Modified Fluoro-Elastomer |
Material Code | 12 |
材質システム コード | 200 |
Number of Branches/Legs | 3 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape Code | 342A |
接着剤のタイプ | Adhesive Purchased Separately |
Size Code | 034 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Cable Accessories Transition Fluoro Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 342A034-12-0 | Sager |
Where can I find additional details, specifications and documents for a 821016N003?
Additional datasheets, footprints and schematics for 821016N003 are listed on our Part Details page. You can also find images and similar parts to 821016N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821016N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821016N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821016N003 fall under?
The 821016N003 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 821016N003 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821016N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 821016N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821016N003 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 821016N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821016N003 often in real-time on the comparison pages.
What if I can't find stock of 821016N003?
You can fill out our help required form which you can use to request a quote for 821016N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.