Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.84
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
137
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.42
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$19.91
|
3
in stock
|
Buy Now | |
element14
from US$23.04
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.97
|
-
|
Buy Now | |
Sager
from US$11.82
|
-
|
Buy Now |
Tip / Nozzle Width | 3mm |
---|---|
Tip / Nozzle Style | Bent |
For Use With | G Soldering iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 24AWG to 16AWG |
---|---|
Stripping Capacity Metric | 0.4mm to 1.3mm |
For Use With | 22AWG to 10AWG Range of Wire |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
Product Range | 800 Series |
---|---|
Switch Terminals | Screw |
Illumination Color | Non Illuminated |
Pushbutton Switch Type | Industrial |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 821?
Additional datasheets, footprints and schematics for 821 are listed on our Part Details page. You can also find images and similar parts to 821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821 fall under?
The 821 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 821 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821 you can contact the distributor directly for product support, shipping queries etc.
Is the 821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821 often in real-time on the comparison pages.
What if I can't find stock of 821?
You can fill out our help required form which you can use to request a quote for 821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.