Status: | Unknown |
---|---|
Series: | QUIK-LOQ Series |
RoHS: | Unknown |
Product Range | QUIK-LOQ Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Copper Alloy |
0B 6 POS MALE SOLDER CABLE MOUNT KIT | Heilind Electronics |
Circular Conn, Plug, 6Pos, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 820B006-173L501?
Additional datasheets, footprints and schematics for 820B006-173L501 are listed on our Part Details page. You can also find images and similar parts to 820B006-173L501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820B006-173L501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820B006-173L501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820B006-173L501 fall under?
The 820B006-173L501 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 820B006-173L501 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820B006-173L501 you can contact the distributor directly for product support, shipping queries etc.
Is the 820B006-173L501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820B006-173L501 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 820B006-173L501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820B006-173L501 often in real-time on the comparison pages.
What if I can't find stock of 820B006-173L501?
You can fill out our help required form which you can use to request a quote for 820B006-173L501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.