Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196402-4,
820941-000 |
Material Systems Code | 10 |
---|---|
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Lipped | Yes |
Wire/Cable Outside Diameter | .35 in, .236 in, 9 mm, .276 in, .31 in, 7 mm, .39 in, .3 in, 8 mm, 6 mm, 10 mm |
Cable Diameter Range | 5.6 – 13mm, 5.6 – 14in |
Zugelassene Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 |
Government Qualified | No |
Approved Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Boot, Semi-Rigid Polyolefin, Adhesive |Raychem Te Connectivity 820941-000 | Newark Electronics |
TE Connectivity 202K121-3-01/42-0 Heat Shrink Cable Boot | Distrelec |
Heat Shrink Cable Boots & End Caps 202K121-3-01/42-0 | Sager |
Where can I find additional details, specifications and documents for a 820941-000?
Additional datasheets, footprints and schematics for 820941-000 are listed on our Part Details page. You can also find images and similar parts to 820941-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820941-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820941-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820941-000 fall under?
The 820941-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 820941-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820941-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 820941-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820941-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 820941-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820941-000 often in real-time on the comparison pages.
What if I can't find stock of 820941-000?
You can fill out our help required form which you can use to request a quote for 820941-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.