Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899195-6,
8208596006 |
No distributors results available
View Full Pricing & Stock ComparisonFluid Type | Water, Typical Automotive Fluids |
---|---|
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | 2.15mm, .0846in |
Expanded Inside Diameter (Min) | .551in, 14mm |
Cut Length | 1.378in, 35mm |
Recovered Inside Diameter (Max) | .118in, 3mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-ILS |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Abrasion, Fluids |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 135°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 8208596006?
Additional datasheets, footprints and schematics for 8208596006 are listed on our Part Details page. You can also find images and similar parts to 8208596006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8208596006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8208596006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8208596006 fall under?
The 8208596006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8208596006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8208596006 you can contact the distributor directly for product support, shipping queries etc.
Is the 8208596006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8208596006 have stock available?
There is no stock from authorised distributors for 8208596006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8208596006 often in real-time on the comparison pages.
What if I can't find stock of 8208596006?
You can fill out our help required form which you can use to request a quote for 8208596006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.