Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8208596003,
4-1196401-3 |
Flexibility | Semi-Rigid |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Water, Typical Automotive Fluids |
Color | Black |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 3mm, .118in |
Expanded Inside Diameter (Min) | 14mm, .551in |
Cut Length | 2.559in, 65mm |
Recovered Wall Thickness (Tolerance) | 2.15mm, .0846in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-ILS |
Wall Type | Dual |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 110°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 135°C |
Heat Shrink Tubing & Sleeves RBK-ILS-125-3A-0-65MM | Sager |
Where can I find additional details, specifications and documents for a 8208596003?
Additional datasheets, footprints and schematics for 8208596003 are listed on our Part Details page. You can also find images and similar parts to 8208596003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8208596003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8208596003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8208596003 fall under?
The 8208596003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8208596003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8208596003 you can contact the distributor directly for product support, shipping queries etc.
Is the 8208596003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8208596003 have stock available?
Authorised distributors including Boersig, TTI Europe and Sager have stock available or on a lead time for 8208596003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8208596003 often in real-time on the comparison pages.
What if I can't find stock of 8208596003?
You can fill out our help required form which you can use to request a quote for 8208596003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.