Status: | Unknown |
---|---|
Series: | WE-VD Series |
RoHS: | Unknown |
Voltage Rating VAC | 420V |
---|---|
Voltage Rating V DC | 560V |
Product Range | WE-VD Series |
Clamping Voltage Vc Max | 1.12kV |
Varistor Case Style | Disc 7mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 43J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Standard Varistor, 1.12Kv, Disc 7Mm | Newark Electronics |
STANDARD VARISTOR, 1.12KV, DISC 7MM | element14 |
Where can I find additional details, specifications and documents for a 820574211?
Additional datasheets, footprints and schematics for 820574211 are listed on our Part Details page. You can also find images and similar parts to 820574211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820574211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820574211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820574211 fall under?
The 820574211 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 820574211 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820574211 you can contact the distributor directly for product support, shipping queries etc.
Is the 820574211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820574211 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 820574211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820574211 often in real-time on the comparison pages.
What if I can't find stock of 820574211?
You can fill out our help required form which you can use to request a quote for 820574211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.