820573011 Part Information

Details for 820573011 by Wurth Electronics

Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors

Part Downloads

Part Specifications

Voltage Rating VAC 300V
Voltage Rating V DC 385V
Product Range WE-VD Series
Clamping Voltage Vc Max 775V
Varistor Case Style Disc 7mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 1.2kA
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 35J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • STANDARD VARISTOR, 775V, DISC 7MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:WE-VD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820573011?

Additional datasheets, footprints and schematics for 820573011 are listed in our Part Details tab. You can also find the 820573011 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820573011 in the Pricing & Inventory tab next to part details. You can view 820573011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820573011 fall under?

The 820573011 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820573011 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820573011 you can contact the distributor directly for product support, shipping queries etc.

Is the 820573011 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 820573011 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 820573011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820573011 often in real-time on the comparison pages.

What if I can't find stock of 820573011?

You can fill out our help required form which you can use to request a quote for 820573011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 820573011

Loading...
Loading Results for 820573011
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us