Status: | Unknown |
---|---|
Series: | WE-VD Series |
RoHS: | Unknown |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating V DC | 350V |
Product Range | WE-VD Series |
Clamping Voltage Vc Max | 745V |
Varistor Case Style | Disc 5mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 16.5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
STANDARD VARISTOR, 745V, DISC 5MM | Farnell |
Standard Varistor, 745V, Disc 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 820552711?
Additional datasheets, footprints and schematics for 820552711 are listed on our Part Details page. You can also find images and similar parts to 820552711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820552711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820552711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820552711 fall under?
The 820552711 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 820552711 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820552711 you can contact the distributor directly for product support, shipping queries etc.
Is the 820552711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820552711 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 820552711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820552711 often in real-time on the comparison pages.
What if I can't find stock of 820552711?
You can fill out our help required form which you can use to request a quote for 820552711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.