820527501 TVS - Transient Voltage Suppressors by Wurth Electronics

STANDARD VARISTOR 200V DISC 20MM

Status: Unknown
Series: WE-VD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 75V
Voltage Rating V DC 100V
Product Range WE-VD Series
Clamping Voltage Vc Max 200V
Varistor Case Style Disc 20mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 6.5kA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 64J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

STANDARD VARISTOR, 200V, DISC 20MM | Newark Electronics

More Parts in TVS Varistors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820527501?

Additional datasheets, footprints and schematics for 820527501 are listed on our Part Details page. You can also find images and similar parts to 820527501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820527501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820527501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820527501 fall under?

The 820527501 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820527501 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820527501 you can contact the distributor directly for product support, shipping queries etc.

Is the 820527501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 820527501 have stock available?

Authorised distributors including Digi-Key Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 820527501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820527501 often in real-time on the comparison pages.

What if I can't find stock of 820527501?

You can fill out our help required form which you can use to request a quote for 820527501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay