820523811B TVS - Transient Voltage Suppressors by Wurth Electronics

STANDARD VARISTOR 1.025KV DISC 20MM

Status: Unknown
Series: WE-VD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.31
-
Buy Now
Logo for element14
element14
from US$1.15
-
Buy Now

Specifications

Voltage Rating VAC 385V
Voltage Rating V DC 505V
Product Range WE-VD Series
Clamping Voltage Vc Max 1.025kV
Varistor Case Style Disc 20mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 6.5kA
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 328J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Standard Varistor, 1.025Kv, Disc 20Mm | Newark Electronics
STANDARD VARISTOR, 1.025KV, DISC 20MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820523811B?

Additional datasheets, footprints and schematics for 820523811B are listed on our Part Details page. You can also find images and similar parts to 820523811B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820523811B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820523811B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820523811B fall under?

The 820523811B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820523811B when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820523811B you can contact the distributor directly for product support, shipping queries etc.

Is the 820523811B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 820523811B have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 820523811B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820523811B often in real-time on the comparison pages.

What if I can't find stock of 820523811B?

You can fill out our help required form which you can use to request a quote for 820523811B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay