820452001 TVS - Transient Voltage Suppressors by Wurth Electronics

HIGH SURGE VARISTOR 73V DISC 5MM

Status: Unknown
Series: WE-VD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
980
in stock
Buy Now
Logo for element14
element14
from US$0.36
980
in stock
Buy Now

Specifications

Voltage Rating VAC 20V
Voltage Rating V DC 26V
Product Range WE-VD Series
Clamping Voltage Vc Max 73V
Varistor Case Style Disc 5mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 250A
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Peak Energy (10/1000uS) 1.3J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

High Surge Varistor, 73V, Disc 5Mm | Newark Electronics
HIGH SURGE VARISTOR, 73V, DISC 5MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820452001?

Additional datasheets, footprints and schematics for 820452001 are listed on our Part Details page. You can also find images and similar parts to 820452001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820452001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820452001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820452001 fall under?

The 820452001 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820452001 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820452001 you can contact the distributor directly for product support, shipping queries etc.

Is the 820452001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 820452001 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 820452001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820452001 often in real-time on the comparison pages.

What if I can't find stock of 820452001?

You can fill out our help required form which you can use to request a quote for 820452001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay