Status: | Unknown |
---|---|
Series: | WE-VD Series |
RoHS: | Unknown |
Voltage Rating VAC | 550V |
---|---|
Voltage Rating V DC | 745V |
Product Range | WE-VD Series |
Clamping Voltage Vc Max | 1.5kV |
Varistor Case Style | Disc 14mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 6kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 255J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
High Surge Varistor, 1.5Kv, Disc 14Mm | Newark Electronics |
HIGH SURGE VARISTOR, 1.5KV, DISC 14MM | element14 |
Würth Elektronik Varistor, 14mm, 550VAC, 745VDC | Distrelec |
Where can I find additional details, specifications and documents for a 820445511E?
Additional datasheets, footprints and schematics for 820445511E are listed on our Part Details page. You can also find images and similar parts to 820445511E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820445511E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820445511E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820445511E fall under?
The 820445511E is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 820445511E when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820445511E you can contact the distributor directly for product support, shipping queries etc.
Is the 820445511E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820445511E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 820445511E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820445511E often in real-time on the comparison pages.
What if I can't find stock of 820445511E?
You can fill out our help required form which you can use to request a quote for 820445511E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.